web counter

Analog Devices, Inc. ADA4891-1ARJ-EBZ

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

IndustrialVideo and ImagingIndustrial ImagingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADA4891-1ARJ-EBZ Evaluation Board is designed for use with the ADA4891-1 Dual, High Speed Op-Amp offered in 8-Lead SOIC Packages. This board is designed to provide a platform for evaluating the performance of the ADA4891-1 in the industrial temperature range. The board includes two ADA4891-1 op-amps, a power supply, and a set of test points for easy access to the op-amp outputs. The board also includes a set of jumpers to allow for easy configuration of the op-amp gain and bandwidth. The board is designed to provide a convenient and reliable platform for evaluating the performance of the ADA4891-1 in the industrial temperature range.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Package / Case
    SOT-5
  • Number of Pins
    0
  • Frequency - Gain Bandwidth Product (GBP)
    105MHz
  • Operating Temperature (Max)
    125°C
  • Operating Temperature (Min)
    -40°C
  • Current - Supply (Nom)
    4.4mA
  • Packaging
    Bulk
  • Voltage - Supply
    5.5V
  • Number of Channels
    1
  • Current - Supply
    4.4mA
  • Common Mode Rejection Ratio
    -88 dB
  • Input Offset Voltage (Vos)
    2.5mV
  • Voltage Gain
    83dB
  • Evaluation Kit
    Yes
  • Capacitance - Input
    3.2pF
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC RF GAIN BLOCK 8-LFCSP95BUY