Analog Devices Inc. ADA4891-3AR-EBZBOARD EVAL FOR ADA4891-3AR
The Analog Devices ADA4891-3AR-EBZ Evaluation Board is designed for use with the ADA4891-3 Dual, High Speed Op-Amps offered in 8-Lead SOIC Packages. This board is designed to provide a platform for evaluating the performance of the ADA4891-3 in a variety of applications. The board is designed to operate in the industrial temperature range and is suitable for use in a variety of industrial and commercial applications. The board includes a power supply, a test point for measuring the output voltage, and a test point for measuring the input voltage. The board also includes a ground plane and a bypass capacitor for improved performance. The board is designed to be easy to use and provides a convenient platform for evaluating the performance of the ADA4891-3.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseSOP
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADA4891
- Operating Supply Voltage5.5V
- Number of Channels3
- Operating Supply Current13.2mA
- Nominal Supply Current13.2mA
- Output Current125mA
- Quiescent Current4.4mA
- Slew Rate170 V/μs
- Amplifier TypeGeneral Purpose
- Common Mode Rejection Ratio88 dB
- Utilized IC / Part14-SOIC Package
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)10mV
- Gain Bandwidth Product105MHz
- Evaluation KitYes
- Power Supply Rejection Ratio (PSRR)65dB
- Settling Time28 ns
- Input Capacitance3.2pF
- Board TypeBare (Unpopulated)
- Input Bias Current50pA
- Channels per IC1 - Single
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP T/R | 600 | RFQ | |
| Analog Devices | SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP | 354 | RFQ | |
| Analog Devices, Inc. | SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP Tray | 0 | RFQ |


Product
Brand
Articles
Tools