web counter

Analog Devices Inc. ADL5370-EVALZEVAL BOARD FOR ADL5370

Analog Devices Inc. ADL5370-EVALZ Reference Design 1
Analog Devices Inc. ADL5370-EVALZ Reference Design 1
Analog Devices Inc. ADL5370-EVALZ Reference Design 1
Analog Devices Inc. ADL5370-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomBroadband AccessCommunications InfrastructureCDMA Cellular/PCS HandsetsWiMAX Basestation

ECAD Model:

Description

The Analog Devices ADL5370-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5370 300 to 4000 MHz Quadrature Modulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the ADL5370 IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board includes a wide range of features, including a wide range of input and output ports, a wide range of power supply options, and a wide range of test points for monitoring and debugging. The board also includes a comprehensive set of software tools for configuring and testing the IC. The ADL5370-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the ADL5370 IC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    24
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    300MHz~1GHz
  • Base Part Number
    ADL5370
  • Operating Supply Current
    205mA
  • Nominal Supply Current
    205mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    11 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP VFB 1 CIRCUIT 8SOIC20RFQ
Analog Devices Inc.High Speed Operational Amplifiers Ultralow Distort Low Pwr-Noise Hi Spd1026BUY