web counter

Analog Devices Inc. ADP1047-300-EVALZANALOG DEVICES ADP1047-300-EVALZADP1047, PFC CNTLR, 300W, EVAL KIT

Analog Devices Inc. ADP1047-300-EVALZ Reference Design 5
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 1
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 2
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 3
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 4
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 5
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 1
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 1
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 2
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 3
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 4
Analog Devices Inc. ADP1047-300-EVALZ Reference Design 5

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

IndustrialMedical and HealthcareTelecom InfrastructureServersStorage Area NetworkIndustrial

ECAD Model:

Description

The Analog Devices ADP1047-300-EVALZ is an industrial power supply evaluation board featuring the ADP1047 PFC Boost Converter with 300 Watt output. This evaluation board is designed to provide a complete solution for evaluating the performance of the ADP1047 PFC Boost Converter in a wide range of industrial applications. The board includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable current limit, and adjustable soft start. The board also includes a comprehensive set of protection features such as over-voltage, over-current, and over-temperature protection. The board is designed to be used with a wide range of input voltages and is capable of providing a wide range of output voltages. The board is also designed to be used with a wide range of power supplies and is capable of providing a wide range of output power levels.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    300
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    65°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    ADP1047
  • Interface
    USB
  • Voltage - Output
    385V
  • Frequency - Switching
    97.7kHz
  • Utilized IC / Part
    ADP1047
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    300W
  • Main Purpose
    Power Supply with PFC
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp LOG Amp Dual R-R O/P ±5.5V/12V 24-Pin LFCSP EP Tray9300RFQ
Analog Devices Inc.IC CONV DUAL LOGARITHMIC 24LFCSP4688RFQ