web counter

Analog Devices Inc. ADP1048-600-EVALZANALOG DEVICES ADP1048-600-EVALZADP1048, PFC, 600W, EVALUATION BOARD

Analog Devices Inc. ADP1048-600-EVALZ Reference Design 1
Analog Devices Inc. ADP1048-600-EVALZ Reference Design 1
Analog Devices Inc. ADP1048-600-EVALZ Reference Design 1
Analog Devices Inc. ADP1048-600-EVALZ Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

IndustrialMedical and HealthcareTelecom InfrastructureServersIndustrial

ECAD Model:

Description

The Analog Devices ADP1048-600-EVALZ is an evaluation board that uses the ADP1048 in a typical AC/DC switching power supply with 600 Watts of power and programmable digital filters. It is designed for industrial control and automation applications. The board features a wide input voltage range of 85-265VAC, a wide output voltage range of 0-600V, and a wide output current range of 0-10A. It also features a programmable digital filter for noise reduction and improved system performance. The board is designed to be used with a variety of power supplies, including AC/DC, DC/DC, and AC/AC. It is also compatible with a variety of microcontrollers and DSPs. The board is RoHS compliant and comes with a full set of documentation and software.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    600
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1048
  • Function
    Power Factor Correction
  • Output Voltage
    2.45V
  • Interface
    I2C
  • Utilized IC / Part
    ADP1048
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    600W, 385V Out, 85~265VAC In
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MODULATOR QUAD 24-LFCSP100BUY