web counter

Analog Devices Inc. ADP1614-650-EVALZ650 KHZ/1.3 MHZ, 4 A, STEP-UP,PWM, DC-TO-DC SWITCHING CONVERTER

Analog Devices Inc. ADP1614-650-EVALZ Reference Design 3
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 1
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 2
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 3
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 1
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 1
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 2
Analog Devices Inc. ADP1614-650-EVALZ Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialPortableLCD TFT DisplayIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1614-650-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1614ACPZ-650-R7, a 650-kHz, 4-A, step-up, PWM, DC to DC switching converter. This board is suitable for use in industrial temperature ranges and features a wide input voltage range of 2.5 V to 5.5 V. It also includes an adjustable output voltage range of 2.5 V to 5.5 V, and a maximum output current of 4 A. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1614ACPZ-650-R7 switching converter.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1614
  • Number of Outputs
    1
  • Operating Supply Current
    1.1mA
  • Nominal Supply Current
    1.1mA
  • Max Output Voltage
    20V
  • Voltage - Output
    5V
  • Min Input Voltage
    2.5V
  • Frequency - Switching
    650kHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1614
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    2.5V
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining