web counter

Analog Devices Inc. ADP1828HC-EVALZAnalog Devices ADP1828HC-EVALZ

Analog Devices Inc. ADP1828HC-EVALZ Reference Design 2
Analog Devices Inc. ADP1828HC-EVALZ Reference Design 1
Analog Devices Inc. ADP1828HC-EVALZ Reference Design 2
Analog Devices Inc. ADP1828HC-EVALZ Reference Design 1
Analog Devices Inc. ADP1828HC-EVALZ Reference Design 1
Analog Devices Inc. ADP1828HC-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsMedical ImagingTelecom Power SupplyProcessor Power ManagementDesktop PCGaming and ToysIndustrial

ECAD Model:

Description

The Analog Devices ADP1828HC-EVALZ is a 1.8V DC to DC single output power supply designed for industrial, computer, and peripheral applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The ADP1828HC-EVALZ is a reliable and cost-effective solution for powering industrial, computer, and peripheral applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1828
  • Number of Outputs
    1
  • Max Output Current
    30A
  • Operating Supply Voltage
    18V
  • Operating Supply Current
    15μA
  • Nominal Supply Current
    3mA
  • Max Output Voltage
    17V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    3V
  • Frequency - Switching
    300kHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP1828
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    600mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining