web counter

Analog Devices Inc. ADP1851-EVALZBOARD EVAL FOR ADP1851

Analog Devices Inc. ADP1851-EVALZ Reference Design 1
Analog Devices Inc. ADP1851-EVALZ Reference Design 1
Analog Devices Inc. ADP1851-EVALZ Reference Design 1
Analog Devices Inc. ADP1851-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Medical and HealthcareWireless Base StationMedical and HealthcareHealth SystemOptical NetworkingIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1851-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1851 high efficiency, step-down DC to DC controller. This board is ideal for medical and healthcare applications, as it provides a wide range of features and functions to help optimize power efficiency and reduce system cost. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 3A. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. Additionally, the board is designed to meet the requirements of medical and healthcare applications, including low EMI, low ripple, and high efficiency.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1851
  • Number of Outputs
    1
  • Max Output Current
    30A
  • Operating Supply Voltage
    15V
  • Operating Supply Current
    4.2μA
  • Max Output Voltage
    18V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    2.75V
  • Frequency - Switching
    600kHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP1851
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    600mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 2.8V 150MA 4WLCSP56502BUY