web counter

Analog Devices Inc. ADP1853-EVALZANALOG DEVICES ADP1853-EVALZ EVAL BOARD, ADP1853, STEP DOWN

Analog Devices Inc. ADP1853-EVALZ Reference Design 3
Analog Devices Inc. ADP1853-EVALZ Reference Design 1
Analog Devices Inc. ADP1853-EVALZ Reference Design 2
Analog Devices Inc. ADP1853-EVALZ Reference Design 3
Analog Devices Inc. ADP1853-EVALZ Reference Design 1
Analog Devices Inc. ADP1853-EVALZ Reference Design 1
Analog Devices Inc. ADP1853-EVALZ Reference Design 2
Analog Devices Inc. ADP1853-EVALZ Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Medical and HealthcareWireless Base StationMedical and HealthcareHealth SystemOptical NetworkingIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1853-EVALZ Evaluation Board is designed to evaluate the performance of the ADP1853 high efficiency, Step-Down DC to DC Controller. This controller is ideal for medical and healthcare applications, providing a high level of efficiency and accuracy. The board features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring. The ADP1853-EVALZ Evaluation Board is a great tool for evaluating the performance of the ADP1853 controller in medical and healthcare applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1853
  • Number of Outputs
    1
  • Max Output Current
    25A
  • Operating Supply Voltage
    15V
  • Operating Supply Current
    100μA
  • Nominal Supply Current
    4.2mA
  • Max Output Voltage
    18V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    2.75V
  • Frequency - Switching
    300kHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP1853
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    600mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 3V 150MA 4WLCSP90BUY