web counter

Analog Devices, Inc. ADP2106-EVALZANALOG DEVICES ADP2106-EVALZ 1.5A STEP-DOWN DC-DC CONVERTERS

Analog Devices, Inc. ADP2106-EVALZ Reference Design 2
Analog Devices, Inc. ADP2106-EVALZ Reference Design 1
Analog Devices, Inc. ADP2106-EVALZ Reference Design 2
Analog Devices, Inc. ADP2106-EVALZ Reference Design 1
Analog Devices, Inc. ADP2106-EVALZ Reference Design 1
Analog Devices, Inc. ADP2106-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioVideo and ImagingAudioPortablePersonal Digital AssistantTelecom Power SupplyDesktop PCSet-Top BoxWired Networking

ECAD Model:

Description

The Analog Devices ADP2106-EVALZ Evaluation Board is a step-down DC to DC converter solution designed to provide adjustable output voltage. It is initially set to 2.5 V and is ideal for audio power amplifier applications. The board features a high-efficiency, synchronous, step-down DC-DC converter with integrated power MOSFETs and a high-side current sense amplifier. It also includes a low-side current sense amplifier, a voltage reference, and a voltage supervisor. The board is designed to operate from a 4.5 V to 28 V input voltage range and provides an adjustable output voltage range of 0.8 V to 5.5 V. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is designed to be used with the ADP2106 controller IC and is ideal for applications such as automotive, industrial, and consumer electronics.