web counter

Analog Devices Inc. ADP2107-1.8-EVALZANALOG DEVICES ADP2107-1.8-EVALZEvaluation Board, ADP2107 1.8V, Step-Down DC to DC Converter

Analog Devices Inc. ADP2107-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP2107-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP2107-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP2107-1.8-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioVideo and ImagingAudioPortablePersonal Digital AssistantTelecom Power SupplyDesktop PCSet-Top BoxWired Networking

ECAD Model:

Description

The Analog Devices ADP2107-1.8-EVALZ Evaluation Board is a step-down DC to DC converter solution designed to provide a fixed output voltage of 1.8 V for audio power supply applications. It features a high-efficiency, low-noise, and low-EMI synchronous buck converter with integrated power MOSFETs and a high-accuracy voltage reference. The board also includes a wide range of features such as adjustable soft-start, adjustable current limit, and adjustable output voltage. The board is designed to provide a complete solution for evaluating the performance of the ADP2107-1.8 step-down DC to DC converter.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    16
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP2107
  • Number of Outputs
    1
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    30μA
  • Nominal Supply Current
    30μA
  • Max Output Voltage
    3.3V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    2.7V
  • Frequency - Switching
    1.2MHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP2107
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ