web counter

Analog Devices Inc. ADP2120-EVALZEvaluation Board For Step-Down Regulator

Analog Devices Inc. ADP2120-EVALZ Reference Design 1
Analog Devices Inc. ADP2120-EVALZ Reference Design 1
Analog Devices Inc. ADP2120-EVALZ Reference Design 1
Analog Devices Inc. ADP2120-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomConsumer ElectronicsMedical and HealthcareSystem Power RailCommunications and TelecomIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2120-EVALZ Evaluation Board is a versatile platform for evaluating the ADP2120 Step-Down Regulator, Communications and Telecom Power Management IC. This evaluation board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and a maximum output current of 2A. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the ADP2120. This evaluation board is ideal for testing and evaluating the ADP2120 in a variety of applications such as communications and telecom power management.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP2120
  • Number of Outputs
    1
  • Max Output Current
    1.25A
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    200μA
  • Nominal Supply Current
    200μA
  • Voltage - Output
    1.2V
  • Min Input Voltage
    2.3V
  • Frequency - Switching
    1.2MHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP2120
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Conv DC-DC Single Step Down 2.3V to 5.5V 10-Pin LFCSP EP T/R101RFQ
Analog Devices Inc.IC REG BUCK ADJ 1.25A 10LFCSP29RFQ
Analog Devices Inc.Conv DC-DC Single Step Down 2.3V to 5.5V 10-Pin LFCSP EP T/R41RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 1.25A 1.2MHz Sync Step-Down83RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 1.25A 1.2MHz Sync Step-Down10086RFQ
Analog Devices Inc.IC REG BUCK 1.5V 1.25A 10LFCSP2RFQ
Analog Devices Inc.Voltage Regulators - Switching Regulators 1.25A 1.2MHz Sync Step-Down122RFQ