web counter

Analog Devices, Inc. ADP2300-EVALZ

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomConsumer ElectronicsMedical and HealthcareSystem Power RailCommunications and TelecomIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2300-EVALZ is a 3.3V DC to DC single output power supply designed for medical, communications, and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a high efficiency of up to 95%. The ADP2300-EVALZ also has a wide output voltage range of 0.8V to 3.3V, and a maximum output current of 2A. It is designed to meet the requirements of medical, communications, and telecom applications, and is compliant with the IEC60601-1 medical safety standard. The ADP2300-EVALZ is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.