web counter

Analog Devices Inc. ADP2301-EVALZADP2301, DC TO DC REG, EVAL BOARD

Analog Devices Inc. ADP2301-EVALZ Reference Design 1
Analog Devices Inc. ADP2301-EVALZ Reference Design 1
Analog Devices Inc. ADP2301-EVALZ Reference Design 1
Analog Devices Inc. ADP2301-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomConsumer ElectronicsMedical and HealthcareSystem Power RailCommunications and TelecomIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2301-EVALZ is a 3.3V DC to DC single output power supply designed for medical, communications, and telecom applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 2A. The ADP2301-EVALZ is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. The ADP2301-EVALZ is RoHS compliant and comes with an evaluation board for easy testing and evaluation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    6
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Base Part Number
    ADP2301
  • Number of Outputs
    1
  • Max Output Current
    1.2A
  • Operating Supply Voltage
    20V
  • Operating Supply Current
    800μA
  • Nominal Supply Current
    800μA
  • Max Output Voltage
    17V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    3V
  • Frequency - Switching
    1.4MHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP2301
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR 18MA SOT23-30BUY