web counter

Analog Devices Inc. ADP2302-EVALZANALOG DEVICES ADP2302-EVALZEvaluation Board for ADP2302 Step Down DC to DC Regulator

Analog Devices Inc. ADP2302-EVALZ Reference Design 2
Analog Devices Inc. ADP2302-EVALZ Reference Design 1
Analog Devices Inc. ADP2302-EVALZ Reference Design 2
Analog Devices Inc. ADP2302-EVALZ Reference Design 1
Analog Devices Inc. ADP2302-EVALZ Reference Design 1
Analog Devices Inc. ADP2302-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomConsumer ElectronicsMedical and HealthcareSystem Power RailCommunications and TelecomIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2302-EVALZ Evaluation Board is designed to evaluate the performance of the ADP2302, a 2 A/3 A, 20 V, nonsynchronous step-down regulator for communications and telecom power supplies. The board features a wide input voltage range of 4.5 V to 20 V, adjustable output voltage range of 0.8 V to 20 V, and a high efficiency of up to 95%. It also includes a wide range of protection features such as over-current protection, over-voltage protection, and thermal shutdown. The board is designed to be used with the ADP2302 regulator and is ideal for evaluating the performance of the regulator in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP2302
  • Number of Outputs
    1
  • Max Output Current
    2A
  • Operating Supply Voltage
    20V
  • Operating Supply Current
    950μA
  • Nominal Supply Current
    950μA
  • Max Output Voltage
    16V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    3V
  • Frequency - Switching
    700kHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP2302
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip0RFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SO - IC, USB2.0-TO-UART, W/GPIO, 20SOIC0RFQ
Microchip TechnologyIC MCU 8BIT 128KB FLASH 80TQFP3000RFQ
MicrochipEEPROM 64kx8 - 2.5V Lead Free Package168RFQ
ON SemiconductorOptocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD White T/R20000RFQ
Microchip TechnologyEEPROM SERIAL 512K, TUBE90, 24LC512100000RFQ