web counter

Analog Devices Inc. ADP2323-EVALZANALOG DEVICES ADP2323-EVALZADP2323, DC TO DC REG, EVAL BOARD

Analog Devices Inc. ADP2323-EVALZ Reference Design 3
Analog Devices Inc. ADP2323-EVALZ Reference Design 1
Analog Devices Inc. ADP2323-EVALZ Reference Design 2
Analog Devices Inc. ADP2323-EVALZ Reference Design 3
Analog Devices Inc. ADP2323-EVALZ Reference Design 1
Analog Devices Inc. ADP2323-EVALZ Reference Design 1
Analog Devices Inc. ADP2323-EVALZ Reference Design 2
Analog Devices Inc. ADP2323-EVALZ Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomMedical and HealthcareHealth SystemServersSystem Power RailOptical NetworkingCommunications and TelecomIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2323-EVALZ Evaluation Board is designed to evaluate the performance of the ADP2323, a dual 3A, 20V synchronous step-down regulator with integrated high-side MOSFET. This board is ideal for use in communications and telecom power supplies, providing a high level of efficiency and reliability. The board features a wide input voltage range of 4.5V to 20V, adjustable output voltage range of 0.8V to 18V, and adjustable switching frequency of 200kHz to 2.2MHz. It also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a USB interface for easy programming and monitoring.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP2323
  • Number of Outputs
    2
  • Operating Supply Voltage
    20V
  • Nominal Supply Current
    2.5mA
  • Max Output Voltage
    16V
  • Voltage - Output
    1.2V 3.3V
  • Min Input Voltage
    4.5V
  • Frequency - Switching
    250kHz~1.2MHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP2323
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG CTRLR BUCK 20LFCSP10RFQ