web counter

Analog Devices, Inc. ADP2441-EVALZBOARD EVAL FOR ADP2411

Analog Devices, Inc. ADP2441-EVALZ Reference Design 1
Analog Devices, Inc. ADP2441-EVALZ Reference Design 1
Analog Devices, Inc. ADP2441-EVALZ Reference Design 1
Analog Devices, Inc. ADP2441-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerIndustrial ControlPower Supplies

ECAD Model:

Description

The Analog Devices ADP2441-EVALZ is a step-down DC to DC regulator evaluation board designed for use in communications and telecom power supplies. It features a wide input voltage range of 4.5 V to 36 V, allowing it to be used in a variety of applications. The board includes a high-efficiency, synchronous buck regulator with integrated power MOSFETs, as well as a wide range of protection features. It also includes an integrated voltage reference, current sense, and temperature sense, allowing for precise control and monitoring of the output voltage. The board also includes a USB interface for easy programming and monitoring of the regulator. The ADP2441-EVALZ is an ideal solution for applications requiring a reliable, efficient, and cost-effective power supply.