web counter

Analog Devices, Inc. ADP2503-3.3-EVALZ

Analog Devices, Inc. ADP2503-3.3-EVALZ Reference Design 1
Analog Devices, Inc. ADP2503-3.3-EVALZ Reference Design 1
Analog Devices, Inc. ADP2503-3.3-EVALZ Reference Design 1
Analog Devices, Inc. ADP2503-3.3-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingWirelessUSB DongleHard Disk Drive (HDD)Portable Media PlayerDigital Camera

ECAD Model:

Description

products. The board is designed to evaluate the performance of the ADP2503 in a wide range of applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 0.8V to 3.3V. The board also includes a power switch, a power LED, and a voltage sense resistor. The board is designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board also includes a USB port for programming and debugging. The board is designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and evaluating the performance of the ADP2503. The board is also designed to be used with the ADP2503 evaluation board, which provides a graphical user interface for testing and

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Supported Device Technology
    DC to DC Converter and Switching Regulator Chip
  • Output Voltage Range (VDC)
    3.3(Typ)
  • Output Current (mA)
    600
  • Input Voltage Range
    2.3VDC to 5.5VDC
  • Switching Frequency (kHz)
    2500
  • Supported Device
    ADP2503
  • Part Status
    Unconfirmed
  • Type
    Evaluation Board
  • Number of Outputs
    1
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1821ARQZ-R7 DC/DC CONV, STEP DOWN, 1~24V, 16QSOP1000RFQ