web counter

Analog Devices, Inc. ADP2503-5.0-EVALZ

Analog Devices, Inc. ADP2503-5.0-EVALZ Reference Design 1
Analog Devices, Inc. ADP2503-5.0-EVALZ Reference Design 1
Analog Devices, Inc. ADP2503-5.0-EVALZ Reference Design 1
Analog Devices, Inc. ADP2503-5.0-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingWirelessUSB DongleHard Disk Drive (HDD)Portable Media PlayerDigital Camera

ECAD Model:

Description

The Analog Devices ADP2503-5.0-EVALZ Evaluation Board is a single output power supply designed for wireless, video, and imaging applications. It is based on the ADP2503 DC-DC converter, which is a high-efficiency, low-noise, and low-EMI solution for powering a wide range of applications. The board features a 5V output voltage, adjustable output current, and a wide input voltage range of 4.5V to 28V. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the ADP2503-5.0-EVALZ Evaluation Board software, which allows users to monitor and adjust the board's settings. The board is ideal for applications such as wireless, video, and imaging.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Supported Device Technology
    DC to DC Converter and Switching Regulator Chip
  • Output Voltage Range (VDC)
    5(Typ)
  • Output Current (mA)
    600
  • Input Voltage Range
    2.3VDC to 5.5VDC
  • Switching Frequency (kHz)
    2500
  • Supported Device
    ADP2503
  • Part Status
    Unconfirmed
  • Type
    Evaluation Board
  • Number of Outputs
    1
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, STEP-DOWN DC/DC CONTROLLER, TSOT-690RFQ