web counter

Analog Devices, Inc. DC1035A

Analog Devices, Inc. DC1035A Reference Design 1
Analog Devices, Inc. DC1035A Reference Design 1
Analog Devices, Inc. DC1035A Reference Design 1
Analog Devices, Inc. DC1035A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveWireless Base StationTelecom Power SupplyServersIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1035A-A, LTC3812-5 Demo Board is a current mode synchronous switching regulator controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can deliver up to 5A of output current. It is capable of operating in either continuous or discontinuous conduction mode, and has a wide range of adjustable frequency and duty cycle settings. The board also includes a number of protection features, such as over-voltage, over-current, and thermal shutdown. This demo board is an ideal solution for automotive and transportation applications that require high efficiency and reliable power regulation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Unit Weight
    9.302802 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3812-5
  • RoHS
    Details
  • Series
    LTC3812-5
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.33 V
  • Output Current
    6 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    7 V to 60 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining