web counter

Analog Devices, Inc. DC1050A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1050A-A LT3503 Demo Board is a 1.2A, 2.2MHz Step-Down Switching Regulator in a 2mm3mm DFN package, designed for use in automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 28V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in harsh environments.