web counter

Analog Devices, Inc. DC1069A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1069A-A LT3500EDD Demo Board is a 36V (40V Transient) 2.2MHz Step-Down Switching Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the LT3500EDD switching regulator, and is ideal for automotive and transportation applications that require high efficiency and reliable operation.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3500
  • RoHS
    Details
  • Series
    LT3500
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V, 5 V
  • Output Current
    2 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    6 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining