Analog Devices, Inc. DC1126A
Description
The Analog Devices DC1126A-A, LTC3850EUF Demo Board is a versatile and powerful communications and telecom regulator. It features two independent 3.3V/5A and 5V/5A regulators, allowing for a wide range of applications. The board also includes a variety of communication and telecom features, such as a USB port, RS-232 port, and Ethernet port. The board is designed to be easy to use and configure, and is ideal for prototyping and testing applications. It is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Factory Pack QuantityFactory Pack Quantity1
- ManufacturerAnalog Devices Inc.
- BrandAnalog Devices
- Tool Is For Evaluation OfLTC3850EUF
- RoHSDetails
- SeriesLTC3850
- PackagingBulk
- TypeVoltage Regulator - Switching Regulator
- SubcategoryDevelopment Tools
- Output Current5 A
- Voltage - Output2.5 V, 3.3 V
- Product TypePower Management IC Development Tools
- ProductDemonstration Boards
- Input Voltage6.5 V to 14 V
- Product CategoryPower Management IC Development Tools
0 Similar Products Remaining


Product
Brand
Articles
Tools