web counter

Analog Devices, Inc. DC1157A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerCable ModemProcessor Power ManagementDSL Modem

ECAD Model:

Description

The Analog Devices DC1157A-A, LT3510EFE Demo Board is a dual monolithic step-down DC/DC converter designed for use in communications and telecom applications. It features two independent, high-efficiency, synchronous buck converters with a wide input voltage range of 4.5V to 36V. The board is capable of delivering up to 10A of continuous output current and up to 15A of peak output current. It also features a wide range of adjustable output voltages, programmable switching frequency, and programmable soft-start. The board is designed to provide a high level of performance and reliability in a wide range of applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3510EFE
  • RoHS
    Details
  • Series
    LT3510
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Current
    2 A
  • Voltage - Output
    1.8 V, 3.3 V
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 24 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG LINEAR 0.8V 5A 28QFN6919BUY