web counter

Analog Devices, Inc. DC1167A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveDistributed Control SystemSet-Top BoxAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1167A-A LT3685EMSE Demo Board is a 38V, 2A, 2.4MHz Step-Down Switching Regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 38V, and a wide output voltage range of 0.8V to 36V. The board also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a soft-start and adjustable frequency operation, allowing for a wide range of applications. The board is ideal for automotive and transportation applications, providing a reliable and efficient power solution.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3685EMSE
  • RoHS
    Details
  • Series
    LT3685
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    5 V
  • Output Current
    2 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    6.3 V to 38 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining