web counter

Analog Devices Inc. DC1168ABOARD DEMO FOR LTC3810EUH-5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveWireless Base StationServersIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1168A-A, LTC3810-5 Demo Board is a current mode synchronous switching regulator controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 10A of output current. The board is equipped with a variety of features, including adjustable switching frequency, programmable soft-start, and over-temperature protection. It also includes a graphical user interface for easy setup and monitoring. The board is designed to be used with a wide range of automotive and transportation applications, such as electric vehicles, battery charging, and power supplies.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1168
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • RoHS
    Details
  • Voltage-Input
    14V ~ 60V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    10 A
  • Current - Output
    10A
  • Voltage - Output
    12V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LTC3810-5
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    14 V to 60 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining