web counter

Analog Devices Inc. DC1209ABOARD DEMO FOR LT3060EDC

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBattery ManagementMilitary and Avionics ImagingAutomotiveIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1209A-A LT3060EDC Demo Board is a low noise, low dropout, micro-power linear regulator designed for automotive and transportation applications. It has a 45V Vin and a maximum output current of 100mA. It is designed to provide a stable output voltage with minimal noise and low power consumption. The board is also designed to be easy to use and configure, with a wide range of features and settings. It is ideal for applications that require a reliable, low-noise, low-power, and low-dropout linear regulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1209
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3060EDC
  • RoHS
    Details
  • Voltage-Input
    2.1V ~ 45V
  • Series
    -
  • Packaging
    Bulk
  • Type
    LDO Voltage Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.5 V, 1.8 V, 2 V, 2.5 V, 3.3 V, 5 V
  • Output Current
    100 mA
  • Current - Output
    100mA
  • Voltage - Output
    1.2V ~ 5V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LT3060
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    2.1 V to 45 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Voltage Regulators LT3021/LT3021-1.2/ LT3021-1.5/LT3021-1.8 - 500mA, Low Voltage, Very Low Dropout Linear Regulato0RFQ
Analog Devices, Inc.0RFQ