web counter

Analog Devices, Inc. DC1219A-B

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMP3 PlayerIsolated Bias SupplyOLED Display

ECAD Model:

Description

The Analog Devices DC1219A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495B micro-power low noise boost converter with output disconnect. This board is designed to provide a regulated 15V output from an input voltage range of 3-6V, with a maximum output current of 75mA. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a power management IC, allowing for efficient power management and improved system performance. The board is ideal for applications such as battery-powered systems, portable electronics, and automotive applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3495B
  • RoHS
    Details
  • Package
    Box
  • Mfr
    Analog Devices Inc.
  • Product Status
    Active
  • Series
    LT3495
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    14.6 V to 15.4 V
  • Output Current
    75 mA
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 6 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp DIFF AMP Single ±6.3V/12.6V 16-Pin QFN EP0RFQ