web counter

Analog Devices Inc. DC1219A-CBOARD DEMO FOR LT3495EDDB-1

Analog Devices Inc. DC1219A-C Reference Design 1
Analog Devices Inc. DC1219A-C Reference Design 1
Analog Devices Inc. DC1219A-C Reference Design 1
Analog Devices Inc. DC1219A-C Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMP3 PlayerIsolated Bias SupplyOLED Display

ECAD Model:

Description

The Analog Devices DC1219A-C Demo Board is a versatile and powerful tool for evaluating the performance of the LT3495-1, a micro-power low noise boost converter with output disconnect and power management IC. This demo board is designed to provide a 3-6V input voltage range and a 15V output voltage at 36mA. It features a wide input voltage range, low noise operation, and a high efficiency of up to 95%. The board also includes a power-on reset circuit, an output disconnect circuit, and a thermal shutdown circuit. The DC1219A-C Demo Board is an ideal solution for applications such as battery-powered systems, portable electronics, and automotive systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1219
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3495-1
  • RoHS
    Details
  • Voltage-Input
    3V ~ 6V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    14.6 V to 15.4 V
  • Output Current
    36 mA
  • Current - Output
    36mA
  • Voltage - Output
    15V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LT3495-1
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    3 V to 6 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nidec Copal ElectronicsSWITCH SLIDE SPDT 300MA 4V38RFQ