web counter

Analog Devices Inc. DC1222ABOARD DEMO FOR LT3682EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1222A-A, LT3682EDD Demo Board is a 1A power step-down switching regulator designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output voltage range of 0.8V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. It is also capable of operating in a wide temperature range of -40°C to +125°C. The board is ideal for automotive and transportation applications that require high efficiency and reliable power regulation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1222
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3682EDD
  • RoHS
    Details
  • Voltage-Input
    6.9V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    5 V
  • Output Current
    1 A
  • Current - Output
    1A
  • Voltage - Output
    5V
  • Frequency - Switching
    800kHz
  • Utilized IC / Part
    LT3682
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    6.9 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining