web counter

Analog Devices Inc. DC1231A-ABOARD DEMO FOR LTC3850EGN

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerNotebookLaptop

ECAD Model:

Description

The Analog Devices DC1231A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC3850EGN Synchronous Buck Converter. This board is designed for communications and telecom applications, and is capable of providing up to 5A of output current at two different voltages: 3.3V and 2.5V. The input voltage range is 6.5V to 24V, making it suitable for a wide variety of applications. The board also features a USB interface for easy programming and monitoring of the converter's performance. With its robust design and versatile features, the DC1231A-A Demo Board is an ideal choice for evaluating the performance of the LTC3850EGN Synchronous Buck Converter.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1231
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3850EGN
  • RoHS
    Details
  • Voltage-Input
    6.5V ~ 24V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    2.5 V, 3.3 V
  • Output Current
    5 A
  • Current - Output
    5A, 5A
  • Voltage - Output
    2.5V, 3.3V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3850
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    6.5 V to 24 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining