web counter

Analog Devices, Inc. DC1231A-B

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerNotebookLaptop

ECAD Model:

Description

The Analog Devices DC1231A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3850EGN Synchronous Buck Converter. This board is designed for use in communications and telecom applications, and is capable of providing up to 5A of output current at two different voltages: 3.3V and 2.5V. It has an input voltage range of 6.5V to 24V, and features DCR current sense for improved accuracy and efficiency. The board also includes a variety of communication and control features, making it an ideal choice for testing and evaluating the performance of the LTC3850EGN.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3850EGN
  • RoHS
    Details
  • Series
    LTC3850
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    2.5 V, 3.3 V
  • Output Current
    5 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    6.5 V to 24 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining