web counter

Analog Devices Inc. DC1233A-ALT5579IUH 456MHZ MIX DEMO BOARD

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomCell BasestationWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1233A-A Demo Board is a versatile platform for testing and evaluating the performance of the LT5579IUH 456MHz IF, 3.5GHz RF Up-Converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-performance RF up-converting mixer, a low-noise amplifier, a low-noise voltage regulator, and a wideband IF amplifier. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is designed to provide a reliable and repeatable platform for testing and evaluating the performance of the LT5579IUH mixer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • For Use With/Related Products
    LT5579
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT5579
  • RoHS
    Details
  • For Use With
    Mixer IC
  • Series
    -
  • Packaging
    Bulk
  • Type
    Mixer, Upconversion
  • Subcategory
    Development Tools
  • Frequency
    1.5GHz ~ 3.8GHz
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Evaluation Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining