web counter

Analog Devices, Inc. DC1458A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1458A-A LT3972EMSE Demo Board is a 3.5A, 33V step-down switching regulator with SYNC function, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 33V. The board also includes a SYNC pin for synchronization of multiple regulators, allowing for improved efficiency and power density. The board is designed to provide high efficiency, low noise, and fast transient response, making it ideal for automotive and transportation applications. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in extreme environments.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Unit Weight
    9.782704 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3972EMSE
  • RoHS
    Details
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Series
    LT3972
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    5 V
  • Output Current
    3.5 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    6.3 V to 33 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining