web counter

Analog Devices Inc. DC1499ABOARD DEMO FOR LTC3631EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1499A-A, LTC3631EDD Demo Board is a high efficiency, high voltage 100mA synchronous step-down converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. The board also includes a high-side MOSFET, a low-side MOSFET, and a synchronous rectifier for improved efficiency. It is capable of delivering up to 100mA of continuous output current, and is protected against over-current, over-temperature, and short-circuit conditions. The board also includes a power-good indicator, and is designed to meet the requirements of automotive and transportation applications.