web counter

Analog Devices Inc. DC1507ABOARD DEMO FOR LTC3632EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1507A-A, LTC3632EDD Demo Board is a high efficiency monolithic synchronous buck regulator designed for automotive and transportation applications. It is capable of delivering up to 20mA of output current with a wide input voltage range of 4.5V to 36V. The board features a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options. With its high efficiency and robust protection features, the DC1507A-A, LTC3632EDD Demo Board is an ideal choice for automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1507
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3632EDD
  • RoHS
    Details
  • Voltage-Input
    4.5V ~ 50V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    Adjustable
  • Output Current
    20 mA
  • Current - Output
    20mA
  • Voltage - Output
    1.8V, 3.3V or 5V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    LTC3632
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 50 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining