web counter

Analog Devices Inc. DC1677ABOARD DEMO FOR LT3988EMSE

Analog Devices Inc. DC1677A Reference Design 1
Analog Devices Inc. DC1677A Reference Design 1
Analog Devices Inc. DC1677A Reference Design 1
Analog Devices Inc. DC1677A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerCar BatteryIndustrial

ECAD Model:

Description

The Analog Devices DC1677A-A LT3988 Demo Board is a dual 60V step-down regulator designed for use in communications and telecom applications. It features two independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 60V. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, and adjustable current limit. The board also includes a USB interface for programming and monitoring the board. The board is designed to provide a reliable and efficient power solution for communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1677
  • Unit Weight
    12.102232 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3988
  • RoHS
    Details
  • Voltage-Input
    7V ~ 60V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V, 5 V
  • Output Current
    1 A
  • Current - Output
    1A, 1A
  • Voltage - Output
    3.3V, 5V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    LT3988
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    7 V to 60 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining