web counter

Analog Devices, Inc. DC1801A-A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerComputers and PeripheralsCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1801A-A, LTC3838EUHF Demo Board (DCR Sense) is a versatile power supply solution for communications and telecom applications. It features an input voltage range of 4.5V to 14V and two adjustable output voltages of 1.2V and 1.5V, both capable of delivering up to 20A of current. The board also includes a DCR sense feature, which allows for precise current sensing and control. Additionally, the board is equipped with a USB interface for easy communication and monitoring. This demo board is an ideal solution for powering communications and telecom systems.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3838EUHF
  • RoHS
    Details
  • Series
    LTC3838
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.5 V
  • Output Current
    20 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining