web counter

Analog Devices, Inc. DC1881A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1881A-A, LTC3789EUFD Demo Board is a high efficiency compact buck-boost converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can deliver up to 5A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. It is also capable of operating in both buck and boost modes, allowing for efficient power conversion in a variety of applications. The board is designed to be easy to use, with a simple user interface and intuitive graphical display. It is also RoHS compliant, making it suitable for use in a variety of automotive and transportation applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3789EUFD
  • RoHS
    Details
  • Series
    LTC3789
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Current
    2.5 A
  • Voltage - Output
    12 V
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    6 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG CTRLR INTEL 1OUT 28SSOP0RFQ