web counter

Analog Devices Inc. DC2057ALTC3638 DEMO BOARD - 4V TO 140V

Analog Devices Inc. DC2057A Reference Design 1
Analog Devices Inc. DC2057A Reference Design 1
Analog Devices Inc. DC2057A Reference Design 1
Analog Devices Inc. DC2057A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBattery ChargerBackplane Distributed PowerPortable Medical DevicesMilitary and Avionics ImagingIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC2057A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTC3638EMSE High Efficiency, High VIN, 250mA Step-Down Converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 60V, allowing it to be used in a variety of applications. The board also features a wide output voltage range of 0.8V to 5.5V, making it suitable for a variety of power management needs. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, making it a reliable and safe choice for automotive and transportation applications. The board also includes a graphical user interface, allowing users to quickly and easily configure the board for their specific needs.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC2057
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3638EMSE
  • RoHS
    Details
  • Voltage-Input
    4V ~ 140V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.8 V, 3.3 V, 5 V
  • Output Current
    250 mA
  • Current - Output
    250mA
  • Voltage - Output
    1.8V, 3.3V or 5V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LTC3638
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4 V to 140 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining