web counter

Analog Devices Inc. DC2122ALTC3859ALEUHF DEMO BOARD - 4.5V

Analog Devices Inc. DC2122A Reference Design 1
Analog Devices Inc. DC2122A Reference Design 1
Analog Devices Inc. DC2122A Reference Design 1
Analog Devices Inc. DC2122A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBuck-Boost ConverterBattery ChargerBackplane Distributed PowerAutomotive

ECAD Model:

Description

The Analog Devices DC2122A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3859ALEUHF Triple Output Synchronous Step-Up, Dual Step-Down Supply. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 40V. It provides three regulated outputs, with adjustable output voltages of up to 24V. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a graphical user interface, allowing users to easily configure and monitor the board's performance. The DC2122A-A is an ideal solution for evaluating the performance of the LTC3859ALEUHF in automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC2122
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3859ALEUHF
  • RoHS
    Details
  • Voltage-Input
    4.5V ~ 36V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    4.9 V to 10.2 V
  • Output Current
    0 A to 7 A
  • Current - Output
    -
  • Voltage - Output
    5V, 8.5V, 10V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTC3859AL
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost, Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 36 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining