web counter

Analog Devices, Inc. DC532A

Analog Devices, Inc. DC532A Reference Design 1
Analog Devices, Inc. DC532A Reference Design 1
Analog Devices, Inc. DC532A Reference Design 1
Analog Devices, Inc. DC532A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Video and ImagingPersonal Digital AssistantPortable ComputersDigital CameraUPS Power Supply

ECAD Model:

Description

The Analog Devices DC532A-A, LTC1980EGN Demo Board is a regulator/battery charger controller designed for use in video and imaging applications. It has an input voltage range of 4V to 6.5V and an output voltage of 3.3V at 400mA. It also has a BAT output of 1A Imax. This demo board is ideal for testing and evaluating the performance of the LTC1980EGN regulator/battery charger controller. It is a great tool for engineers and designers who need to quickly and accurately test and evaluate the performance of the LTC1980EGN.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Number of Pins
    0
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining