web counter

Analog Devices Inc. DC544ABD DEMO LT1934ES6/ LT1934ES6-1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC544A-A Demo Board is designed for use with the LT1934ES6/LT1934ES6-1, 2 Micro-power Step-Down ThinSOT Sw. Regulators. It is suitable for automotive and transportation applications, and can be used with an input voltage of 4.5V to 34V. The board provides two outputs, Vout1 and Vout2, with Vout1 providing 3.3 or 5V/250 or 200mA, and Vout2 providing 3.3 or 5V/60 or 45mA. The board is designed to be easy to use and provides a convenient way to evaluate the performance of the LT1934ES6/LT1934ES6-1, 2 Micro-power Step-Down ThinSOT Sw. Regulators.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC544
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT1934ES6
  • RoHS
    Details
  • Voltage-Input
    4.5V ~ 34V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V/5 V
  • Output Current
    250 mA
  • Current - Output
    250mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LT1934
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 34 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology0RFQ