web counter

Analog Devices, Inc. DC621A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerCable ModemProcessor Power ManagementHard Disk Drive (HDD)DSL Modem

ECAD Model:

Description

The Analog Devices DC621A-A, LT1941EFE Demo Board is a 1.1MHz Triple Output DC/DC Converter designed for use in communications and telecom applications. It has an input voltage range of 4.7V to 14V and three adjustable outputs: Vout1 = 1.8V @ 2.4A, Vout2 = 3.3V @ 1.4A, and Vout3 = -12V @ 240mA/550mA. The board features a high efficiency, low noise, and low ripple design, and is capable of providing up to 4.2A of total output current. It also includes a USB interface for easy programming and monitoring of the board. The DC621A-A, LT1941EFE Demo Board is a great choice for powering communications and telecom applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT1941
  • RoHS
    Details
  • Series
    LT1941
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    - 12 V, 1.8 V, 3.3 V
  • Output Current
    2.4 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.7 V to 14 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining