web counter

Analog Devices, Inc. DC720A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerTelecom Power SupplyIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC720A-A, DC720A, LT3800EFE Demo Board is a high voltage synchronous step-down controller designed for automotive and transportation applications. It has an input voltage range of 20V to 55V and an output voltage of 12V at 6.25A. It features a wide input voltage range, high efficiency, and low output ripple. It also has a wide operating temperature range and is protected against over-voltage, over-current, and short-circuit conditions. The board is designed to provide a reliable and efficient power solution for automotive and transportation applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3800
  • RoHS
    Details
  • Series
    LT3800
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    12 V
  • Output Current
    6.25 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    20 V to 55 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining