web counter

Analog Devices Inc. DC734ABOARD DEMO FOR LTC3407-2EDD

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerServers

ECAD Model:

Description

The Analog Devices DC734A-A, LTC3407-2EDD Demo Board is a dual synchronous step-down DC/DC converter designed for use in communications and telecom applications. It features an input voltage range of 2.5V to 5.5V and two adjustable output voltages of 1.2V, 1.5V, and 1.8V at 800mA, and 2.5V at 800mA. The board also includes a USB-to-I2C interface for easy communication and control. The board is designed to provide a reliable and efficient power solution for a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC734
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3407-2
  • RoHS
    Details
  • Voltage-Input
    2.5V ~ 5.5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.5 V, 1.8 V, 2.5 V
  • Output Current
    800 mA
  • Current - Output
    800mA, 800mA
  • Voltage - Output
    1.2V, 1.5V, 1.8V, 2.5V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3407-2
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    2.5 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining