web counter

Analog Devices Inc. DC736ABOARD DEMO FOR LT3724EFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC736A-A LT3724EFE Demo Board is a high voltage step-down controller designed for automotive and transportation applications. It is capable of converting an input voltage of 30V to 60V to an output voltage of 24V at 3A. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. This demo board is ideal for automotive and transportation applications that require a reliable and efficient power supply.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC736
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT3724
  • RoHS
    Details
  • Voltage-Input
    30V ~ 55V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    24 V
  • Output Current
    3 A
  • Current - Output
    3A
  • Voltage - Output
    24V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT3724
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    30 V to 55 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LT3420 - Photoflash Capacitor Chargers with Automatic Refresh0RFQ
Linear Technology/Analog DevicesIC PHOTOFLASH CAP CHARGER 10MSOP1500BUY