web counter

Analog Devices Inc. DC856ALTC3427EDC - 500MA SYNCH, BOOST

Analog Devices Inc. DC856A Reference Design 1
Analog Devices Inc. DC856A Reference Design 1
Analog Devices Inc. DC856A Reference Design 1
Analog Devices Inc. DC856A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsMP3 PlayerPortableCordless PhoneWireless HeadsetGPS

ECAD Model:

Description

The Analog Devices DC856A-A, LTC3427EDC Demo Board is a 500mA Synch Boost Converter in a DFN package designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V and a wide output voltage range of 3.3V to 28V. The board also includes a high efficiency synchronous rectifier, low quiescent current, and a low output ripple. It is ideal for powering low power consumer electronics such as cell phones, tablets, and other portable devices.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC856
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3427EDC
  • RoHS
    Details
  • Voltage-Input
    1.8V ~ 3.6V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V
  • Output Current
    500 mA
  • Current - Output
    180mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    1.25MHz
  • Utilized IC / Part
    LTC3427
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Demonstration Boards
  • Input Voltage
    1.8 V to 3.6 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining