web counter

Analog Devices, Inc. DC868A

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotive

ECAD Model:

Description

The Analog Devices DC868A-A, LTC3827EG-1 Demo Board is a low quiescent current dual synchronous buck converter designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can deliver up to 10A of continuous output current. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be easy to use and configure, and is ideal for automotive and transportation applications that require high efficiency and low quiescent current.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3827EG-1
  • RoHS
    Details
  • Series
    LTC3827-1
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V, 8.5 V
  • Output Current
    5 A
  • Product Type
    Power Management IC Development Tools
  • Product
    Demonstration Boards
  • Input Voltage
    4.5 V to 32 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LTC3780 - High Efficiency, Synchronous, 4-Switch Buck-Boost Controlle0RFQ
Analog Devices / Linear Technology5000RFQ