web counter

Analog Devices Inc. DC938ABOARD DEMO FOR LTC3530EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingMP3 PlayerSmart PhoneInstrumentation and MeasurementGPSDigital Camera

ECAD Model:

Description

The Analog Devices DC938A-A, LTC3530EDD Demo Board is a low voltage, 600mA buck-boost converter designed for video and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, allowing it to be used in a variety of applications. The board also includes a high efficiency synchronous buck-boost converter, which can provide up to 600mA of output current. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface for easy configuration and monitoring. This demo board is ideal for use in video and imaging applications, providing a reliable and efficient power solution.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC938
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3530
  • Voltage-Input
    1.8V ~ 5.5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V
  • Output Current
    500 mA
  • Current - Output
    500mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    -
  • Utilized IC / Part
    LTC3530
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • Product
    Demonstration Boards
  • Input Voltage
    1.8 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ